RDP Electrosense Model 45 Tension/Compression Universal Load Cell SLC45/001000

Description
Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 45 Tension/Compression Universal Load Cell - SLC45/001000 - RDP Electrosense
Pottstown, PA, United States
Model 45 Tension/Compression Universal Load Cell
SLC45/001000
Model 45 Tension/Compression Universal Load Cell SLC45/001000
Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC45 load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC45 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC45 load sensor is not exposed to load or force in excess of its capability. The range of model SLC45 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC45 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC45 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC45/001000
Product Name Model 45 Tension/Compression Universal Load Cell
Force Rating 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 75 Tension/Compression Universal Load Cell - SLC75/030000 - RDP Electrosense
Specs
Force Rating 30000 lbs (13605 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/010000 - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 13 Compression Load Cell - SLC13G1000* - RDP Electrosense
Specs
Force Rating 2.2 lbs (0.9998 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/100000 - RDP Electrosense
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Compression
Output Analog Voltage
View Details