RDP Electrosense Model RLC Compression Load Cell RLC01000

Description
Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RLC Compression Load Cell - RLC01000 - RDP Electrosense
Pottstown, PA, United States
Model RLC Compression Load Cell
RLC01000
Model RLC Compression Load Cell RLC01000
Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our RLC load cell or force sensor is a device which converts load or force into an electrical signal.
The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button.
Care should be taken to ensure that the model RLC load sensor is not exposed to load or force in excess of its capability. The range of model RLC compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The RLC transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLC we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number RLC01000
Product Name Model RLC Compression Load Cell
Force Rating 2205 lbs (1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model UG Tension/Compression Universal Load Cell - SLC-UG010000 - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/005000 - RDP Electrosense
Specs
Force Rating 5000 lbs (2268 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/200000 - RDP Electrosense
Specs
Force Rating 200000 lbs (90703 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model RM Tension Load Cell - Type - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details