KEYENCE High-precision Electrostatic Sensor, SK Series In-line SK-050/1000

Description
Compact sensor head The ultra-small design of the sensor head allows it to be installed almost anywhere, even in limited spaces within a machine. Clearly visible indicator Large LED clearly indicates the status even when the amplifier is not visible. Connectable main unit and expansion units Up to eight amplifiers can be connected with the combination of a main unit and expansion units. This reduces wiring in applications that require multi-point measurements. Installation distance correction Measurement of static charges relies on the distance between the sensor head and the target workpiece. Measurement error can be corrected by entering the installation distance into the amplifier. Multiple output options Standard specifications include an independent 3-output judgment system and analog voltage/current output. By using a communication unit, data from up to 8 connected units can be transmitted simultaneously. The ability to read data and re-write settings from PCs and PLCs significantly reduces man-hours required for setup and operation. STATIC ELECTRICITY, HUMIDITY Simultaneous measurement [Industry’s first] By measuring the static charge and humidity at the same time, you can more accurately identify whether a particular area is likely to have static-related problems. This helps identify optimal anti-static measures, including humidification and other procedures such as installing an ionizer. Relationship between static electricity and humidity Static electricity and humidity are correlated: when humidity exceeds 60% RH, static charge is less likely to accumulate. Even during the winter, when static charges build up easily due to colder, drier air, static-related problems can be prevented by maintaining a constant level of humidity around target workpieces. Humidity can vary in the same room depending on the location Since humidity changes with temperature, humidity can vary in a room depending on the location. Temperature is generally higher around manufacturing systems, which tends to produce lower relative humidity.
Description
Compact sensor head The ultra-small design of the sensor head allows it to be installed almost anywhere, even in limited spaces within a machine. Clearly visible indicator Large LED clearly indicates the status even when the amplifier is not visible. Connectable main unit and expansion units Up to eight amplifiers can be connected with the combination of a main unit and expansion units. This reduces wiring in applications that require multi-point measurements. Installation distance correction Measurement of static charges relies on the distance between the sensor head and the target workpiece. Measurement error can be corrected by entering the installation distance into the amplifier. Multiple output options Standard specifications include an independent 3-output judgment system and analog voltage/current output. By using a communication unit, data from up to 8 connected units can be transmitted simultaneously. The ability to read data and re-write settings from PCs and PLCs significantly reduces man-hours required for setup and operation. STATIC ELECTRICITY, HUMIDITY Simultaneous measurement [Industry’s first] By measuring the static charge and humidity at the same time, you can more accurately identify whether a particular area is likely to have static-related problems. This helps identify optimal anti-static measures, including humidification and other procedures such as installing an ionizer. Relationship between static electricity and humidity Static electricity and humidity are correlated: when humidity exceeds 60% RH, static charge is less likely to accumulate. Even during the winter, when static charges build up easily due to colder, drier air, static-related problems can be prevented by maintaining a constant level of humidity around target workpieces. Humidity can vary in the same room depending on the location Since humidity changes with temperature, humidity can vary in a room depending on the location. Temperature is generally higher around manufacturing systems, which tends to produce lower relative humidity.

Suppliers

Company
Product
Description
Supplier Links
High-precision Electrostatic Sensor, SK Series In-line - SK-050/1000 - KEYENCE
Elmwood Park, NJ, USA
High-precision Electrostatic Sensor, SK Series In-line
SK-050/1000
High-precision Electrostatic Sensor, SK Series In-line SK-050/1000
Compact sensor head The ultra-small design of the sensor head allows it to be installed almost anywhere, even in limited spaces within a machine. Clearly visible indicator Large LED clearly indicates the status even when the amplifier is not visible. Connectable main unit and expansion units Up to eight amplifiers can be connected with the combination of a main unit and expansion units. This reduces wiring in applications that require multi-point measurements. Installation distance correction Measurement of static charges relies on the distance between the sensor head and the target workpiece. Measurement error can be corrected by entering the installation distance into the amplifier. Multiple output options Standard specifications include an independent 3-output judgment system and analog voltage/current output. By using a communication unit, data from up to 8 connected units can be transmitted simultaneously. The ability to read data and re-write settings from PCs and PLCs significantly reduces man-hours required for setup and operation. STATIC ELECTRICITY, HUMIDITY Simultaneous measurement [Industry’s first] By measuring the static charge and humidity at the same time, you can more accurately identify whether a particular area is likely to have static-related problems. This helps identify optimal anti-static measures, including humidification and other procedures such as installing an ionizer. Relationship between static electricity and humidity Static electricity and humidity are correlated: when humidity exceeds 60% RH, static charge is less likely to accumulate. Even during the winter, when static charges build up easily due to colder, drier air, static-related problems can be prevented by maintaining a constant level of humidity around target workpieces. Humidity can vary in the same room depending on the location Since humidity changes with temperature, humidity can vary in a room depending on the location. Temperature is generally higher around manufacturing systems, which tends to produce lower relative humidity.

Compact sensor head

The ultra-small design of the sensor head allows it to be installed almost anywhere, even in limited spaces within a machine.

Clearly visible indicator

Large LED clearly indicates the status even when the amplifier is not visible.

Connectable main unit and expansion units

Up to eight amplifiers can be connected with the combination of a main unit and expansion units. This reduces wiring in applications that require multi-point measurements.

Installation distance correction

Measurement of static charges relies on the distance between the sensor head and the target workpiece. Measurement error can be corrected by entering the installation distance into the amplifier.

Multiple output options

Standard specifications include an independent 3-output judgment system and analog voltage/current output. By using a communication unit, data from up to 8 connected units can be transmitted simultaneously. The ability to read data and re-write settings from PCs and PLCs significantly reduces man-hours required for setup and operation.

STATIC ELECTRICITY, HUMIDITY Simultaneous measurement [Industry’s first]

By measuring the static charge and humidity at the same time, you can more accurately identify whether a particular area is likely to have static-related problems. This helps identify optimal anti-static measures, including humidification and other procedures such as installing an ionizer.

Relationship between static electricity and humidity

Static electricity and humidity are correlated: when humidity exceeds 60% RH, static charge is less likely to accumulate. Even during the winter, when static charges build up easily due to colder, drier air, static-related problems can be prevented by maintaining a constant level of humidity around target workpieces.

Humidity can vary in the same room depending on the location

Since humidity changes with temperature, humidity can vary in a room depending on the location. Temperature is generally higher around manufacturing systems, which tends to produce lower relative humidity.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Electrostatic Meters
Product Number SK-050/1000
Product Name High-precision Electrostatic Sensor, SK Series In-line
Form Factor In-line
Unlock Full Specs
to access all available technical data

Similar Products

Static Meter - 7905 - EXAIR
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
High-precision Electrostatic Sensor, SK Series Hand-held - SK-H050 - KEYENCE
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered; Data storage/ logging
View Details
Cell Voltage Recorder Plus - CVR+ - Albér
Specs
Form Factor Handheld
Display Type Digital
Options & Features Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging
View Details
ESD Digital Static Meter - 7905 - DME Company
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details