RCD Components, Inc. Passive DIP Delay Lines, Tapped P1410 Series

Description
GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST CONDITIONS @25°C Input test pulse shall have a pulse amplitude of 2.5V, rise time of 2nS, pulse width of 5X total delay. Delay line to be terminated <1% of its characteristic impedance. Delay time measured from 50% of input pulse to 50% of output pulse on leading edge with no loads on output. Rise time measured from 10% to 90% of output pulse. Low cost and the industry’s widest range, 5-5000nS Custom circuits, delay/rise times, impedance available Military screening per MIL-PRF-83531avail Option A: low profile package height Option G: gull wing lead wires for SM applications
Datasheet
Description
GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST CONDITIONS @25°C Input test pulse shall have a pulse amplitude of 2.5V, rise time of 2nS, pulse width of 5X total delay. Delay line to be terminated <1% of its characteristic impedance. Delay time measured from 50% of input pulse to 50% of output pulse on leading edge with no loads on output. Rise time measured from 10% to 90% of output pulse. Low cost and the industry’s widest range, 5-5000nS Custom circuits, delay/rise times, impedance available Military screening per MIL-PRF-83531avail Option A: low profile package height Option G: gull wing lead wires for SM applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DIP Delay Lines, Tapped - P1410 Series - RCD Components, Inc.
Manchester, NH, USA
Passive DIP Delay Lines, Tapped
P1410 Series
Passive DIP Delay Lines, Tapped P1410 Series
GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST CONDITIONS @25°C Input test pulse shall have a pulse amplitude of 2.5V, rise time of 2nS, pulse width of 5X total delay. Delay line to be terminated <1% of its characteristic impedance. Delay time measured from 50% of input pulse to 50% of output pulse on leading edge with no loads on output. Rise time measured from 10% to 90% of output pulse. Low cost and the industry’s widest range, 5-5000nS Custom circuits, delay/rise times, impedance available Military screening per MIL-PRF-83531avail Option A: low profile package height Option G: gull wing lead wires for SM applications

GENERAL PURPOSE DELAY LINE

RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.).

TEST CONDITIONS @25°C

Input test pulse shall have a pulse amplitude of 2.5V, rise time of 2nS, pulse width of 5X total delay. Delay line to be terminated <1% of its characteristic impedance. Delay time measured from 50% of input pulse to 50% of output pulse on leading edge with no loads on output. Rise time measured from 10% to 90% of output pulse.

  • Low cost and the industry’s widest range, 5-5000nS
  • Custom circuits, delay/rise times, impedance available
  • Military screening per MIL-PRF-83531avail
  • Option A: low profile package height
  • Option G: gull wing lead wires for SM applications
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Delay Lines
Product Number P1410 Series
Product Name Passive DIP Delay Lines, Tapped
Delay Line Technology Analog
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1897180 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 500 ns
View Details
Specs
Delay Line Technology Analog
Delay Line Type Fixed
Package Type Plugin
View Details