RCD Components, Inc. Miniature Axial Power Film Resistor MG Series

Description
MINIATURE AXIAL Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded. FEATURES: Miniature sizes enable significant space savings Replaces wirewound types at reduced cost 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%) All sizes available on horizontal or vertical tape.
Datasheet
Description
MINIATURE AXIAL Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded. FEATURES: Miniature sizes enable significant space savings Replaces wirewound types at reduced cost 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%) All sizes available on horizontal or vertical tape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Axial Power Film Resistor - MG Series - RCD Components, Inc.
Manchester, NH, USA
Miniature Axial Power Film Resistor
MG Series
Miniature Axial Power Film Resistor MG Series
MINIATURE AXIAL Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded. FEATURES: Miniature sizes enable significant space savings Replaces wirewound types at reduced cost 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%) All sizes available on horizontal or vertical tape.

MINIATURE AXIAL

Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded.

FEATURES:

  • Miniature sizes enable significant space savings
  • Replaces wirewound types at reduced cost
  • 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%)
  • All sizes available on horizontal or vertical tape.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MG Series
Product Name Miniature Axial Power Film Resistor
Category / Application Power Applications
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 1.00E6 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details