RCD Components, Inc. Ceramic Case Current Sensing Resistor LVF Series

Description
LOW VALUE LOW TOLERANCE Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to 0.1%, TC’s to 5ppm Welded & fireproof construction Available on exclusive SWIFT™delivery program! 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance Standard current ratings to 40A (up to 100A on custom basis) For surface mount design up to 3W see SF series
Datasheet
Description
LOW VALUE LOW TOLERANCE Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to 0.1%, TC’s to 5ppm Welded & fireproof construction Available on exclusive SWIFT™delivery program! 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance Standard current ratings to 40A (up to 100A on custom basis) For surface mount design up to 3W see SF series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Case Current Sensing Resistor - LVF Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Case Current Sensing Resistor
LVF Series
Ceramic Case Current Sensing Resistor LVF Series
LOW VALUE LOW TOLERANCE Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to 0.1%, TC’s to 5ppm Welded & fireproof construction Available on exclusive SWIFT™delivery program! 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance Standard current ratings to 40A (up to 100A on custom basis) For surface mount design up to 3W see SF series

LOW VALUE LOW TOLERANCE

Four-Terminal Current Sensing as low as 0.0005Ω

RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers.

Specify option E when circuits require low thermal EMF.

FEATURES:

  • Industry’s widest range of 4-terminal power resistors!
  • Standard tolerances to 0.1%, TC’s to 5ppm
  • Welded & fireproof construction
  • Available on exclusive SWIFT™delivery program!
  • 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance
  • Standard current ratings to 40A (up to 100A on custom basis)
  • For surface mount design up to 3W see SF series
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number LVF Series
Product Name Ceramic Case Current Sensing Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use; Power Applications
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Radial Leads
Resistance Range 5.00E-4 to 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP8R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers