RCD Components, Inc. Flat Radial Lead Power Film Resistor HDP Series

Description
Award winning design! High power density at low prices! RCD Series HDP resistors were designed to offer precision performance in TO-126, TO-220 and TO-247 style packages. The cost effective design features an oxidized stainless steel carrier which is insulated with a proprietary hi-temp dielectric upon which the resistive film and solder pads are deposited. This enables reduced thermal resistance over conventional ceramic or ceramic/copper sandwich designs, resulting in increased power and overload capability (pulse graph avail- able). The resistive film is insulated with a specialty flame resistant coating offering superior environmental protection. FEATURES Industry’s most economical TO-style power resistors! Standard resistance range: 0.05 Ω to 10K Ω Standard tolerance: ±1%, ±2%, ±5% ( available to 0.1%) Flame resistant construction Non-Inductive performance Resistor is electrically isolated from the mounting surface
Datasheet
Description
Award winning design! High power density at low prices! RCD Series HDP resistors were designed to offer precision performance in TO-126, TO-220 and TO-247 style packages. The cost effective design features an oxidized stainless steel carrier which is insulated with a proprietary hi-temp dielectric upon which the resistive film and solder pads are deposited. This enables reduced thermal resistance over conventional ceramic or ceramic/copper sandwich designs, resulting in increased power and overload capability (pulse graph avail- able). The resistive film is insulated with a specialty flame resistant coating offering superior environmental protection. FEATURES Industry’s most economical TO-style power resistors! Standard resistance range: 0.05 Ω to 10K Ω Standard tolerance: ±1%, ±2%, ±5% ( available to 0.1%) Flame resistant construction Non-Inductive performance Resistor is electrically isolated from the mounting surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Radial Lead Power Film Resistor - HDP Series - RCD Components, Inc.
Manchester, NH, USA
Flat Radial Lead Power Film Resistor
HDP Series
Flat Radial Lead Power Film Resistor HDP Series
Award winning design! High power density at low prices! RCD Series HDP resistors were designed to offer precision performance in TO-126, TO-220 and TO-247 style packages. The cost effective design features an oxidized stainless steel carrier which is insulated with a proprietary hi-temp dielectric upon which the resistive film and solder pads are deposited. This enables reduced thermal resistance over conventional ceramic or ceramic/copper sandwich designs, resulting in increased power and overload capability (pulse graph avail- able). The resistive film is insulated with a specialty flame resistant coating offering superior environmental protection. FEATURES Industry’s most economical TO-style power resistors! Standard resistance range: 0.05 Ω to 10K Ω Standard tolerance: ±1%, ±2%, ±5% ( available to 0.1%) Flame resistant construction Non-Inductive performance Resistor is electrically isolated from the mounting surface

Award winning design! High power density at low prices! RCD Series HDP resistors were designed to offer precision performance in TO-126, TO-220 and TO-247 style packages. The cost effective design features an oxidized stainless steel carrier which is insulated with a proprietary hi-temp dielectric upon which the resistive film and solder pads are deposited. This enables reduced thermal resistance over conventional ceramic or ceramic/copper sandwich designs, resulting in increased power and overload capability (pulse graph avail- able). The resistive film is insulated with a specialty flame resistant coating offering superior environmental protection.

FEATURES

  • Industry’s most economical TO-style power resistors!
  • Standard resistance range: 0.05 Ω to 10K Ω
  • Standard tolerance: ±1%, ±2%, ±5% ( available to 0.1%)
  • Flame resistant construction
  • Non-Inductive performance
  • Resistor is electrically isolated from the mounting surface
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number HDP Series
Product Name Flat Radial Lead Power Film Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 0.0100 to 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457411 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 1000 ohms
View Details