RCD Components, Inc. Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision 135-5000-FBW

Description
Resistor;Wirewound;R es 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Pr ecision
Description
Resistor;Wirewound;R es 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Pr ecision

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision - 70183814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision
70183814
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision 70183814
Resistor;Wirewound;R es 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site
Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 58K3447 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
58K3447
Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 58K3447
WIREWOUND RESISTOR, 500 OHM, 3W, 1%; Resistance:500ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 3W, 1%; Resistance:500ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183814 58K3447
Product Name Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use; Precision Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details