RCD Components, Inc. Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision 135-2500-FBW

Description
Resistor;Wirewound;R es 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Pr ecision
Description
Resistor;Wirewound;R es 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Pr ecision

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision - 70183813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision
70183813
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision 70183813
Resistor;Wirewound;R es 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site
Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 65K1269 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
65K1269
Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 65K1269
WIREWOUND RESISTOR, 250 OHM, 3W, 1%; Resistance:250ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3W, 1%; Resistance:250ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183813 65K1269
Product Name Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Precision Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use; Precision Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers