RAFI GmbH & Co. KG Buzzers RAFIX 22 QR

Description
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square, rund=round). The rugged actuators are resistant to environmental influences and provide large operation and display surfaces, making them also easy to operate with gloves. A variety of front ring colors also give your application an individual design. The switching elements of the RAFIX 22 QR series provide the highest rated power of all RAFI control components – up to 400 volts or 10 amperes. Quick assembly and simple wiring from the rear give you a competitive edge. This enables a space-saving layout of the control components and switching technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 400 V/10 A) Close actuator alignment possible due to rear axial wiring Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm 35 different actuating elements and indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA) Terminal types: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas
Datasheet
Description
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square, rund=round). The rugged actuators are resistant to environmental influences and provide large operation and display surfaces, making them also easy to operate with gloves. A variety of front ring colors also give your application an individual design. The switching elements of the RAFIX 22 QR series provide the highest rated power of all RAFI control components – up to 400 volts or 10 amperes. Quick assembly and simple wiring from the rear give you a competitive edge. This enables a space-saving layout of the control components and switching technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 400 V/10 A) Close actuator alignment possible due to rear axial wiring Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm 35 different actuating elements and indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA) Terminal types: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square, rund=round). The rugged actuators are resistant to environmental influences and provide large operation and display surfaces, making them also easy to operate with gloves. A variety of front ring colors also give your application an individual design. The switching elements of the RAFIX 22 QR series provide the highest rated power of all RAFI control components – up to 400 volts or 10 amperes. Quick assembly and simple wiring from the rear give you a competitive edge. This enables a space-saving layout of the control components and switching technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 400 V/10 A) Close actuator alignment possible due to rear axial wiring Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm 35 different actuating elements and indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA) Terminal types: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas

The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square, rund=round). The rugged actuators are resistant to environmental influences and provide large operation and display surfaces, making them also easy to operate with gloves. A variety of front ring colors also give your application an individual design. The switching elements of the RAFIX 22 QR series provide the highest rated power of all RAFI control components – up to 400 volts or 10 amperes. Quick assembly and simple wiring from the rear give you a competitive edge. This enables a space-saving layout of the control components and switching technology.

MODELS

➔ Pushbutton, mushroom pushbutton, twin pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicator

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry

SPECIAL FEATURES

  • Rugged – also suitable for operation with gloves
  • Optimal for switching higher currents (max. 400 V/10 A)
  • Close actuator alignment possible due to rear axial wiring
  • Design adaptation with different front ring variations

DESIGN

  • Mounting hole diameter 22.3 mm
  • 35 different actuating elements and indicators
  • 18 different contact blocks
  • 2 collar shapes – round and square-round
  • Various front ring colors
  • Illumination with LED; socket: BA9s

TECHNOLOGY

  • IP 65 protection class, front side
  • Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA)
  • Terminal types: screw terminal, quick-connect terminal, cage tension clamp

APPROVALS

  • UL
  • CCC
  • VDE
  • ENEC
  • CSA
  • Bureau Veritas
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Audio Transducers and Buzzers
Product Number RAFIX 22 QR
Product Name Buzzers
Technology Electromagnetic
Type Transmitter
RoHS Compliant Yes
Shape Round (optional feature); Square / Rectangular (optional feature)
Terminations Quick Connects; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1710860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzer/ 3Hz - PL0663 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details