RAB Lighting Open Core and Coil HID Ballast RWLED4T78Y/480/PCT4

Description
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1/0.8/0.7 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE SERIES BMH MODEL
Datasheet
Description
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1/0.8/0.7 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE SERIES BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - RWLED4T78Y/480/PCT4 - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
RWLED4T78Y/480/PCT4
Open Core and Coil HID Ballast RWLED4T78Y/480/PCT4
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1/0.8/0.7 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE SERIES BMH MODEL
  • BALLAST CONTENTS
  • PULSE START METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 1.6/1/0.8/0.7 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 185 W INPUT POWER
  • M102 ANSI CODE
  • SERIES BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number RWLED4T78Y/480/PCT4
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Open Core and Coil HID Ballast - BMHH400PSQ - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details