LQ500 -- DOUBLE ENDED LINEAR HALOGEN LAMP
RAB Lighting
Double Ended Linear Halogen Lamp
LQ500
Description
500 W WATTAGE
2000 LIFE IN HOUR
T3 SHAPE DESIGNATION
10500 LUMEN INTENSITY
LQ MODEL
Description
500 W WATTAGE
2000 LIFE IN HOUR
T3 SHAPE DESIGNATION
10500 LUMEN INTENSITY
LQ MODEL
Datasheet
Suppliers
Double Ended Linear Halogen Lamp
LQ500
500 W WATTAGE
2000 LIFE IN HOUR
T3 SHAPE DESIGNATION
10500 LUMEN INTENSITY
LQ MODEL
- 500 W WATTAGE
- 2000 LIFE IN HOUR
- T3 SHAPE DESIGNATION
- 10500 LUMEN INTENSITY
- LQ MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
LQ500 |
|
Product Name
|
Double Ended Linear Halogen Lamp |
|
Lamp Power
|
500 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
P13.5s
Rated Average Life
25 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details
Filament Type
CC-8
Lamp Power
39 watts
Rated Average Life
3000 hours
View Details
Lamp Power
2500 watts
Rated Average Life
5000 hours
View Details