12 V VOLTAGE RATING
50 W WATTAGE
GU5.3 BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
36 DEGREE DISTRIBUTION/BEAM SPREAD
COLOR RENDERING INDEX 100
Generation Brands
Done
Datasheet
Description
12 V VOLTAGE RATING
50 W WATTAGE
GU5.3 BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
36 DEGREE DISTRIBUTION/BEAM SPREAD
COLOR RENDERING INDEX 100
12 V VOLTAGE RATING
50 W WATTAGE
GU5.3 BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
36 DEGREE DISTRIBUTION/BEAM SPREAD
COLOR RENDERING INDEX 100