LPLF13TT -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
RAB Lighting
Compact Fluorescent Lamp without Ballast
LPLF13TT
Description
13 W WATTAGE
TWIN TUBE STYLE
RAB[R] BRAND
APPROVAL UL (CANADA AND US)
Description
13 W WATTAGE
TWIN TUBE STYLE
RAB[R] BRAND
APPROVAL UL (CANADA AND US)
Datasheet
Suppliers
Compact Fluorescent Lamp without Ballast
LPLF13TT
13 W WATTAGE
TWIN TUBE STYLE
RAB[R] BRAND
APPROVAL UL (CANADA AND US)
- 13 W WATTAGE
- TWIN TUBE STYLE
- RAB[R] BRAND
- APPROVAL UL (CANADA AND US)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
LPLF13TT |
|
Product Name
|
Compact Fluorescent Lamp without Ballast |
|
Features
|
Compact; Twin Tube
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Medium Bipost
Lamp Power
25 watts
Mean Lumens
2125 lm (169 cp)
View Details
Kennedy Webster Electric Co.
Lamp Power
40 watts
Rated Average Life
9000 hours
Initial Lumens
2875 lm (229 cp)
View Details