LPLF13Q -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
RAB Lighting
Compact Fluorescent Lamp without Ballast
LPLF13Q
Datasheet
Suppliers
Compact Fluorescent Lamp without Ballast
LPLF13Q
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
LPLF13Q |
|
Product Name
|
Compact Fluorescent Lamp without Ballast |
|
Features
|
Compact
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
Base Type
SINGLE PIN
Lamp Power
50 watts
Color Temperature
4200 K
View Details
Kennedy Webster Electric Co.
Lamp Power
19 watts
Rated Average Life
7500 hours
Initial Lumens
1275 lm (102 cp)
View Details
Features
Compact
Base Type
GX32D-3
Lamp Power
28 watts
View Details