RAB Lighting HID Lamp LHPS70

Description
HIGH PRESSURE SODIUM TYPE WP2 SERIES WALLPACK, EZ/FF SERIES FLOODLIGHT FIXTURE APPLICATION 70 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 6300 LUMEN INITIAL INTENSITY S62 ANSI CODE/BALLAST LHP MODEL
Datasheet
Description
HIGH PRESSURE SODIUM TYPE WP2 SERIES WALLPACK, EZ/FF SERIES FLOODLIGHT FIXTURE APPLICATION 70 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 6300 LUMEN INITIAL INTENSITY S62 ANSI CODE/BALLAST LHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - LHPS70 - RAB Lighting
Northvale, NJ, USA
HID Lamp
LHPS70
HID Lamp LHPS70
HIGH PRESSURE SODIUM TYPE WP2 SERIES WALLPACK, EZ/FF SERIES FLOODLIGHT FIXTURE APPLICATION 70 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 6300 LUMEN INITIAL INTENSITY S62 ANSI CODE/BALLAST LHP MODEL
  • HIGH PRESSURE SODIUM TYPE
  • WP2 SERIES WALLPACK, EZ/FF SERIES FLOODLIGHT FIXTURE APPLICATION
  • 70 W WATTAGE
  • MEDIUM BASE TYPE
  • 24000 LIFE IN HOUR
  • ED17 SHAPE DESIGNATION
  • 6300 LUMEN INITIAL INTENSITY
  • S62 ANSI CODE/BALLAST
  • LHP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category High Intensity Discharge Lamps
Product Number LHPS70
Product Name HID Lamp
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Sodium Lamps - 707272 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E40
View Details
HID Lamp - LHPS35 - RAB Lighting
RAB Lighting
Specs
Base Type Medium
Lamp Power 35 watts
Rated Average Life 24000 hours
View Details
High Intensity Discharge Lamps - T12 - CSR4000/DE - 48455 - Kennedy Webster Electric Co.
Specs
Lamp Power 4000 watts
Color Temperature 6000 K
Initial Lumens 410000 lm (32654 cp)
View Details