RAB Lighting HID Lamp LHPS50

Description
HIGH PRESSURE SODIUM TYPE FLOOD, GENERAL LIGHTING APPLICATION 50 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 4000 LUMEN INITIAL INTENSITY 4000 INITIAL INTENSITY IN LUMEN HORIZONTAL/VERTICAL OPERATING POSITION S68 ANSI CODE/BALLAST FOR USED WITH WALLPACK, FLOOD LIGHT FIXTURE INITIAL INTENSITY IN LUMEN - UOM LUMEN
Datasheet
Description
HIGH PRESSURE SODIUM TYPE FLOOD, GENERAL LIGHTING APPLICATION 50 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 4000 LUMEN INITIAL INTENSITY 4000 INITIAL INTENSITY IN LUMEN HORIZONTAL/VERTICAL OPERATING POSITION S68 ANSI CODE/BALLAST FOR USED WITH WALLPACK, FLOOD LIGHT FIXTURE INITIAL INTENSITY IN LUMEN - UOM LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - LHPS50 - RAB Lighting
Northvale, NJ, USA
HID Lamp
LHPS50
HID Lamp LHPS50
HIGH PRESSURE SODIUM TYPE FLOOD, GENERAL LIGHTING APPLICATION 50 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 4000 LUMEN INITIAL INTENSITY 4000 INITIAL INTENSITY IN LUMEN HORIZONTAL/VERTICAL OPERATING POSITION S68 ANSI CODE/BALLAST FOR USED WITH WALLPACK, FLOOD LIGHT FIXTURE INITIAL INTENSITY IN LUMEN - UOM LUMEN
  • HIGH PRESSURE SODIUM TYPE
  • FLOOD, GENERAL LIGHTING APPLICATION
  • 50 W WATTAGE
  • MEDIUM BASE TYPE
  • 24000 LIFE IN HOUR
  • ED17 SHAPE DESIGNATION
  • 4000 LUMEN INITIAL INTENSITY
  • 4000 INITIAL INTENSITY IN LUMEN
  • HORIZONTAL/VERTICAL OPERATING POSITION
  • S68 ANSI CODE/BALLAST
  • FOR USED WITH WALLPACK, FLOOD LIGHT FIXTURE
  • INITIAL INTENSITY IN LUMEN - UOM LUMEN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category High Intensity Discharge Lamps
Product Number LHPS50
Product Name HID Lamp
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Sodium Lamps - 707271 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E27
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Arc Lamp - Xenon Arc Lamp - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
High Intensity Discharge Lamps Xenon
Lamp Power 150 to 1000 watts
View Details
HID Lamp - LMH100P - RAB Lighting
Specs
High Intensity Discharge Lamps Metal Halide
Lamp Power 100 watts
View Details