LCFL32 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
RAB Lighting
Compact Fluorescent Lamp without Ballast
LCFL32
Description
ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
32 W WATTAGE
TRIPLE STYLE
GX24Q-3 BASE TYPE
12000 LIFE IN HOUR
2400 LUMEN INITIAL INTENSITY
Description
ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
32 W WATTAGE
TRIPLE STYLE
GX24Q-3 BASE TYPE
12000 LIFE IN HOUR
2400 LUMEN INITIAL INTENSITY
Datasheet
Suppliers
Compact Fluorescent Lamp without Ballast
LCFL32
ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
32 W WATTAGE
TRIPLE STYLE
GX24Q-3 BASE TYPE
12000 LIFE IN HOUR
2400 LUMEN INITIAL INTENSITY
- ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
- 32 W WATTAGE
- TRIPLE STYLE
- GX24Q-3 BASE TYPE
- 12000 LIFE IN HOUR
- 2400 LUMEN INITIAL INTENSITY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
LCFL32 |
|
Product Name
|
Compact Fluorescent Lamp without Ballast |
|
Features
|
Compact
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
Base Type
Medium Bipost
Lamp Power
40 watts
Color Temperature
3500 K
View Details
Kennedy Webster Electric Co.
Lamp Power
39 watts
Rated Average Life
12000 hours
Initial Lumens
2850 lm (227 cp)
View Details