R. STAHL, Inc. Navigation Light TEF 2898

Description
Navigation light for vessels 7-20 meters Features Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions - low weight Resistant to vibrations Lens of through-coloured glass, no de-colouration throughout the lifetime of the lantern. The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabling quick replacement of light source IP56 Can be used against all types of metal by using isolation washers Direct connection in lantern * If the supply voltage is greater than stated under "technical data", a regulated power supply is to be used accordingly.Applicat ions Navigation lights for vessels 7 - 20 meters Signal lights
Description
Navigation light for vessels 7-20 meters Features Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions - low weight Resistant to vibrations Lens of through-coloured glass, no de-colouration throughout the lifetime of the lantern. The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabling quick replacement of light source IP56 Can be used against all types of metal by using isolation washers Direct connection in lantern * If the supply voltage is greater than stated under "technical data", a regulated power supply is to be used accordingly.Applicat ions Navigation lights for vessels 7 - 20 meters Signal lights

Suppliers

Company
Product
Description
Supplier Links
Navigation Light - TEF 2898 - R. STAHL, Inc.
Stafford, TX, USA
Navigation Light
TEF 2898
Navigation Light TEF 2898
Navigation light for vessels 7-20 meters Features Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions - low weight Resistant to vibrations Lens of through-coloured glass, no de-colouration throughout the lifetime of the lantern. The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabling quick replacement of light source IP56 Can be used against all types of metal by using isolation washers Direct connection in lantern * If the supply voltage is greater than stated under "technical data", a regulated power supply is to be used accordingly.Applicat ions Navigation lights for vessels 7 - 20 meters Signal lights

Navigation light for vessels 7-20 meters
Features
Extremely durable to mechanical deterioration
Designed for use in arctic and tropical waters
Small dimensions - low weight
Resistant to vibrations
Lens of through-coloured glass, no de-colouration throughout the lifetime of the lantern.
The lens can easily be cleaned for paint, bird droppings, pollution and oil
Access to bulb from top - enabling quick replacement of light source
IP56
Can be used against all types of metal by using isolation washers
Direct connection in lantern
* If the supply voltage is greater than stated under "technical data", a regulated power supply is to be used accordingly.Applications
Navigation lights for vessels 7 - 20 meters
Signal lights

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number TEF 2898
Product Name Navigation Light
Application Outdoor
Fixture Type Other; Navigation Light
Features Bulb Included; Explosion-proof
Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details