R. STAHL, Inc. Intrinsically Safe Single-Channel Safety Barriers 9004

Description
Broad product range for all standard applications in the world of automation Flexible and space saving Time saving installation due to simple snap on DIN-Rail and connection to PE and ground at the same time Reduced inventory due to uniform exchangeable fuse R.STAHL safety barriers INTRINSPAK series 9004 are used for various applications. Because of the electronic current limitation these barriers are suitable for the intrinsic safe power supply of field devices. The barriers of the series 9004 offering a smaller series resistance and therefore more power on the intrinsic safe side compared to the safety barrier series 9001 and 9002. A broad range of versions are available for electrical circuits with negative or positive potential. The types 9004/5... with electronic voltage limitation enabling the application of unregulated power supplies.
Description
Broad product range for all standard applications in the world of automation Flexible and space saving Time saving installation due to simple snap on DIN-Rail and connection to PE and ground at the same time Reduced inventory due to uniform exchangeable fuse R.STAHL safety barriers INTRINSPAK series 9004 are used for various applications. Because of the electronic current limitation these barriers are suitable for the intrinsic safe power supply of field devices. The barriers of the series 9004 offering a smaller series resistance and therefore more power on the intrinsic safe side compared to the safety barrier series 9001 and 9002. A broad range of versions are available for electrical circuits with negative or positive potential. The types 9004/5... with electronic voltage limitation enabling the application of unregulated power supplies.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Single-Channel Safety Barriers - 9004 - R. STAHL, Inc.
Stafford, TX, USA
Intrinsically Safe Single-Channel Safety Barriers
9004
Intrinsically Safe Single-Channel Safety Barriers 9004
Broad product range for all standard applications in the world of automation Flexible and space saving Time saving installation due to simple snap on DIN-Rail and connection to PE and ground at the same time Reduced inventory due to uniform exchangeable fuse R.STAHL safety barriers INTRINSPAK series 9004 are used for various applications. Because of the electronic current limitation these barriers are suitable for the intrinsic safe power supply of field devices. The barriers of the series 9004 offering a smaller series resistance and therefore more power on the intrinsic safe side compared to the safety barrier series 9001 and 9002. A broad range of versions are available for electrical circuits with negative or positive potential. The types 9004/5... with electronic voltage limitation enabling the application of unregulated power supplies.
  • Broad product range for all standard applications in the world of automation
  • Flexible and space saving
  • Time saving installation due to
    • simple snap on DIN-Rail and
    • connection to PE and ground at the same time
  • Reduced inventory due to uniform exchangeable fuse

R.STAHL safety barriers INTRINSPAK series 9004 are used for various applications.
Because of the electronic current limitation these barriers are suitable for the intrinsic safe power supply of field devices.
The barriers of the series 9004 offering a smaller series resistance and therefore more power on the intrinsic safe side compared to the safety barrier series 9001 and 9002.
A broad range of versions are available for electrical circuits with negative or positive potential.
The types 9004/5... with electronic voltage limitation enabling the application of unregulated power supplies.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Intrinsic Safety Barriers
Product Number 9004
Product Name Intrinsically Safe Single-Channel Safety Barriers
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
AC or DC DC
Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 2663034 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details