R. STAHL, Inc. Control Stations Made of Polyester Resin 8146

Description
Enclosures made of glass-fibre reinforced polyester resin 8 basic enclosure sizes with various enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters Options available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure sizes with corresponding enclosure heights respectively. Since there are so many possible combinations of components, every control station Series 8146 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices device. Individual control stations can be combined to larger units by means of connection frames. x* = Canada
Description
Enclosures made of glass-fibre reinforced polyester resin 8 basic enclosure sizes with various enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters Options available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure sizes with corresponding enclosure heights respectively. Since there are so many possible combinations of components, every control station Series 8146 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices device. Individual control stations can be combined to larger units by means of connection frames. x* = Canada

Suppliers

Company
Product
Description
Supplier Links
Control Stations Made of Polyester Resin - 8146 - R. STAHL, Inc.
Stafford, TX, USA
Control Stations Made of Polyester Resin
8146
Control Stations Made of Polyester Resin 8146
Enclosures made of glass-fibre reinforced polyester resin 8 basic enclosure sizes with various enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters Options available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure sizes with corresponding enclosure heights respectively. Since there are so many possible combinations of components, every control station Series 8146 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices device. Individual control stations can be combined to larger units by means of connection frames. x* = Canada
  • Enclosures made of glass-fibre reinforced polyester resin
  • 8 basic enclosure sizes with various enclosure heights
  • Can be combined to larger units
  • Equipped with built-in devices for snap-on mounting
    • Control devices
    • Indicating lamps
    • Illuminated pushbuttons
    • Control switches
    • Ammeters
    • Voltmeters
  • Options available with:
    • Flanges
    • Cover hinges
    • Flange enclosures
    • Brass plates, Metal cable glands

Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin.
The product range includes eight enclosure sizes with corresponding enclosure heights respectively. Since there are so many possible combinations of components, every control station Series 8146 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices device. Individual control stations can be combined to larger units by means of connection frames.
x* = Canada

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Remote Controls
Product Number 8146
Product Name Control Stations Made of Polyester Resin
Form Factor Console Mounted
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 1 to 54
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Mini-PGT Transmitter Handheld transmitter -  - Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing;Oil& Gas;Transportation and warehousing
View Details
Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
L8  Radio Remote Control -  - Conductix-Wampfler
Conductix-Wampfler
Specs
Form Factor Handheld
Radio Technology Transmitter and Receiver Set
Interface Type Pushbutton
View Details
Explosion Proof Radio Control Transmitter - T70-2 ATEX - Canadian Industrial Radios & Controls (CIRC)
Canadian Industrial Radios & Controls (CIRC)
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details