R. STAHL, Inc. Tubular Light Fitting With Led 6036

Description
Extremely robust luminaire design for rough ambient conditions Very lightweight and vibration resistant LED light fitting Extremely long service life due to LED used High power LEDs including driver in innovative design Low start-up current The tubular light fitting Series 6036 is an extremely robust luminaire with high IP level of protection. The luminaire is maintenance-free and very durable and is particularly suitable for general lighting and machine lighting. Due to its small design and special mounting accessories, the tubular light fitting Series 6036 can be easily mounted in a confined space and places which are difficult to access.
Description
Extremely robust luminaire design for rough ambient conditions Very lightweight and vibration resistant LED light fitting Extremely long service life due to LED used High power LEDs including driver in innovative design Low start-up current The tubular light fitting Series 6036 is an extremely robust luminaire with high IP level of protection. The luminaire is maintenance-free and very durable and is particularly suitable for general lighting and machine lighting. Due to its small design and special mounting accessories, the tubular light fitting Series 6036 can be easily mounted in a confined space and places which are difficult to access.

Suppliers

Company
Product
Description
Supplier Links
Tubular Light Fitting With Led - 6036 - R. STAHL, Inc.
Stafford, TX, USA
Tubular Light Fitting With Led
6036
Tubular Light Fitting With Led 6036
Extremely robust luminaire design for rough ambient conditions Very lightweight and vibration resistant LED light fitting Extremely long service life due to LED used High power LEDs including driver in innovative design Low start-up current The tubular light fitting Series 6036 is an extremely robust luminaire with high IP level of protection. The luminaire is maintenance-free and very durable and is particularly suitable for general lighting and machine lighting. Due to its small design and special mounting accessories, the tubular light fitting Series 6036 can be easily mounted in a confined space and places which are difficult to access.
  • Extremely robust luminaire design for rough ambient conditions
  • Very lightweight and vibration resistant LED light fitting
  • Extremely long service life due to LED used
  • High power LEDs including driver in innovative design
  • Low start-up current

The tubular light fitting Series 6036 is an extremely robust luminaire with high IP level of protection. The luminaire is maintenance-free and very durable and is particularly suitable for general lighting and machine lighting. Due to its small design and special mounting accessories, the tubular light fitting Series 6036 can be easily mounted in a confined space and places which are difficult to access.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number 6036
Product Name Tubular Light Fitting With Led
Application Outdoor
Fixture Type Other; Tube Light
Lamp Type LED
Features Bulb Included; Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details