QuinStar Technology, Inc. Waveguide Twist QWT

Description
QuinStar Technology’s QWT series waveguide twists cover the frequency range of 18 to 220 GHz in ten waveguide bands. The twists allow a change of orientation in a waveguide assembly. They are available with angles of 45° in either a left- or right-hand twist or a standard 90°. The twists are built with high precision and then gold plated for low insertion loss and high corrosion resistance. Typical VSWR is 1.10:1 over entire frequency band. • 45° and 90° Twists • Minimum Insertion Loss
Datasheet
Description
QuinStar Technology’s QWT series waveguide twists cover the frequency range of 18 to 220 GHz in ten waveguide bands. The twists allow a change of orientation in a waveguide assembly. They are available with angles of 45° in either a left- or right-hand twist or a standard 90°. The twists are built with high precision and then gold plated for low insertion loss and high corrosion resistance. Typical VSWR is 1.10:1 over entire frequency band. • 45° and 90° Twists • Minimum Insertion Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Twist - QWT - QuinStar Technology, Inc.
Torrance, CA, USA
Waveguide Twist
QWT
Waveguide Twist QWT
QuinStar Technology’s QWT series waveguide twists cover the frequency range of 18 to 220 GHz in ten waveguide bands. The twists allow a change of orientation in a waveguide assembly. They are available with angles of 45° in either a left- or right-hand twist or a standard 90°. The twists are built with high precision and then gold plated for low insertion loss and high corrosion resistance. Typical VSWR is 1.10:1 over entire frequency band. • 45° and 90° Twists • Minimum Insertion Loss

QuinStar Technology’s QWT series waveguide twists cover the frequency range of 18 to 220 GHz in ten waveguide bands. The twists allow a change of orientation in a waveguide assembly. They are available with angles of 45° in either a left- or right-hand twist or a standard 90°. The twists are built with high precision and then gold plated for low insertion loss and high corrosion resistance. Typical VSWR is 1.10:1 over entire frequency band.

• 45° and 90° Twists
• Minimum Insertion Loss

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Assemblies
Product Number QWT
Product Name Waveguide Twist
Assembly Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Technical Materials, Inc.
Specs
Assembly Type Formed Bend
Bending or Twisting Angle 60
Bend Type H-Plane
View Details
WR-5 Waveguide Section 6 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 140 GHz to 220 GHz - FMW05S000-6 - Fairview Microwave Inc.
Specs
Assembly Type Straight Section
Operating Frequency 140.00 to 220.00 GHz
Length 6.00 inch (152.40 mm)
View Details
Spinner Atlanta
Specs
Assembly Type Formed Bend
Bending or Twisting Angle 90
Bend Type H-Plane
View Details
Waveguide Straight Section - QWS - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Assembly Type Straight Section
Cross Section Rectangular
Profile Circular
View Details