QuinStar Technology’s QWB series waveguide bends cover the frequency range of 18 to 220 GHz in ten waveguide bands. E-Plane and H-Plane formed bends are available with angles of 30°, 45°, 60°, and 90°. The bends are built with high precision and then gold plated for low insertion loss and high corrosion resistance. Typical VSWR is 1.10:1 over entire frequency band.
• 30°, 45°, 60° and 90° Bends
• Minimum Insertion Loss
| QuinStar Technology, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | QWB |
| Product Name | Waveguide Bend |
| Assembly Type | Formed Bend |
| Bending or Twisting Angle | 30 (optional feature); 45 (optional feature); 60 (optional feature); 90 (optional feature) |
| Cross Section | Rectangular |