Quiktron, Inc. TruLink® 4-Port QXGA Monitor Switcher/Extender 2006-39902-ADT

Description
The TruLink® 4-port QXGA Switcher/Extender allows you to display four computer video outputs on one monitor or projector. Daisy-chain up to three switchers to expand the number of computers you can connect. With the built-in video signal enhancement, you can place the monitor up to 100 feet away while maintaining your video quality. No software is required and PC selection is easy. Features: - Display video output from four computers on a single monitor or projector - PC selection via push buttons - Built-in video signal enhancement allows monitors to be placed up to 100 feet away - Input: (4) HD15 Female (1) HD15 Female - Free Technical Support - One Year Warranty
Description
The TruLink® 4-port QXGA Switcher/Extender allows you to display four computer video outputs on one monitor or projector. Daisy-chain up to three switchers to expand the number of computers you can connect. With the built-in video signal enhancement, you can place the monitor up to 100 feet away while maintaining your video quality. No software is required and PC selection is easy. Features: - Display video output from four computers on a single monitor or projector - PC selection via push buttons - Built-in video signal enhancement allows monitors to be placed up to 100 feet away - Input: (4) HD15 Female (1) HD15 Female - Free Technical Support - One Year Warranty

Suppliers

Company
Product
Description
Supplier Links
TruLink® 4-Port QXGA Monitor Switcher/Extender - 2006-39902-ADT - Quiktron, Inc.
Albia, IA, USA
TruLink® 4-Port QXGA Monitor Switcher/Extender
2006-39902-ADT
TruLink® 4-Port QXGA Monitor Switcher/Extender 2006-39902-ADT
The TruLink® 4-port QXGA Switcher/Extender allows you to display four computer video outputs on one monitor or projector. Daisy-chain up to three switchers to expand the number of computers you can connect. With the built-in video signal enhancement, you can place the monitor up to 100 feet away while maintaining your video quality. No software is required and PC selection is easy. Features: - Display video output from four computers on a single monitor or projector - PC selection via push buttons - Built-in video signal enhancement allows monitors to be placed up to 100 feet away - Input: (4) HD15 Female (1) HD15 Female - Free Technical Support - One Year Warranty

The TruLink® 4-port QXGA Switcher/Extender allows you to display four computer video outputs on one monitor or projector. Daisy-chain up to three switchers to expand the number of computers you can connect. With the built-in video signal enhancement, you can place the monitor up to 100 feet away while maintaining your video quality. No software is required and PC selection is easy.
Features:
- Display video output from four computers on a single monitor or projector
- PC selection via push buttons
- Built-in video signal enhancement allows monitors to be placed up to 100 feet away
- Input: (4) HD15 Female
(1) HD15 Female
- Free Technical Support
- One Year Warranty

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Video Switchers
Product Number 2006-39902-ADT
Product Name TruLink® 4-Port QXGA Monitor Switcher/Extender
Unlock Full Specs
to access all available technical data

Similar Products

4x1 4K HDMI Switch - VSW-HDMI4X1-4K - Black Box
Specs
Range Desktop-type power supply Input: 100-240 VAC, 50-60 Hz, 45 VA Input Connector: IEC320 C14 Output: 9 VDC, 1.5 Amp over a 2.5-mm barrel plug
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Video Routers - VX40 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 40
View Details