45M7BF -- QUARTZ FILTERS - QUARTZ FILTERS METAL PACKAGED - SMD TYPE
QuartzCom AG
Quartz Filters - Quartz Filters Metal packaged - SMD Type
45M7BF
Description
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
30 dB / ±12.5kHz
Loss:
4.0 dB
-
QuartzCom AG
-
QuartzCom AG
Datasheet
Description
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
30 dB / ±12.5kHz
Loss:
4.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Metal packaged - SMD Type
45M7BF
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
30 dB / ±12.5kHz
Loss:
4.0 dB
| Nominal Frequency: | 45.0000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±3.75 kHz |
| Attenuation Band: | 30 dB / ±12.5kHz |
| Loss: | 4.0 dB |
Supplier's Site
Datasheet
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type
45M7BF
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
30 dB / ±12.5kHz
Loss:
4.0 dB
| Nominal Frequency: | 45.0000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±3.75 kHz |
| Attenuation Band: | 30 dB / ±12.5kHz |
| Loss: | 4.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
45M7BF |
|
Product Name
|
Quartz Filters - Quartz Filters Metal packaged - SMD Type |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Digital
View Details
Filter Category
SAW Filter
Applications
General; GPS
Fc
1.23E6 to 1.58E6 kHz
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low pass filter
Standards and Certifications
RoHS
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details