21M7A -- QUARTZ FILTERS - QUARTZ FILTERS METAL PACKAGED - THROUGH HOLE TYPE
QuartzCom AG
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type
21M7A
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
20 dB / ±18 kHz
Loss:
1.5 dB
-
QuartzCom AG
-
QuartzCom AG
Datasheet
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
20 dB / ±18 kHz
Loss:
1.5 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type
21M7A
Nominal Frequency:
21.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
20 dB / ±18 kHz
Loss:
1.5 dB
| Nominal Frequency: | 21.4000 MHz |
| Pole No.: | 2 |
| Pass Band: | 3 dB / ±3.75 kHz |
| Attenuation Band: | 20 dB / ±18 kHz |
| Loss: | 1.5 dB |
Supplier's Site
Datasheet
Quartz Filters - Quartz Filters Metal packaged - SMD Type
21M7A
Nominal Frequency:
21.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
20 dB / ±18 kHz
Loss:
1.5 dB
| Nominal Frequency: | 21.4000 MHz |
| Pole No.: | 2 |
| Pass Band: | 3 dB / ±3.75 kHz |
| Attenuation Band: | 20 dB / ±18 kHz |
| Loss: | 1.5 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
21M7A |
|
Product Name
|
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Universal; Universal Switched Capacitor
Fc
140 kHz
View Details
Filter Category
Active Filter
Filter Type
Co-existence BAW Filter
Standards and Certifications
RoHS
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details