H450/1B -- H450 SERIES HORIZONTAL CLAMP
Monroe Engineering
H450 Series Horizontal Clamp
H450/1B
Description
Arm:
The spindle position is adjustable along the arm.
Base:
Straight.
Nominal Holding Force:
991 lbs Weight:
3lb 6oz
Supplied complete with:
MB12100 Setscrew & nuts. FW12/23 Flanged washers.
Description
Arm:
The spindle position is adjustable along the arm.
Base:
Straight.
Nominal Holding Force:
991 lbs Weight:
3lb 6oz
Supplied complete with:
MB12100 Setscrew & nuts. FW12/23 Flanged washers.
Suppliers
H450 Series Horizontal Clamp
H450/1B
Arm:
The spindle position is adjustable along the arm.
Base:
Straight.
Nominal Holding Force:
991 lbs Weight:
3lb 6oz
Supplied complete with:
MB12100 Setscrew & nuts. FW12/23 Flanged washers.
|
Arm: | The spindle position is adjustable along the arm. |
|
Base: | Straight. |
|
Nominal Holding Force: | 991 lbs |
|
Weight: | 3lb 6oz |
|
Supplied complete with: | MB12100 Setscrew & nuts.
FW12/23 Flanged washers. |
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
H450/1B |
|
Product Name
|
H450 Series Horizontal Clamp |
|
Clamp Type
|
Toggle Clamp
|
|
Toggle Clamp Type
|
Horizontal
|
|
Actuation
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Clamp Type
Toggle Clamp
Toggle Clamp Type
Hook; Latch Type Clamps (Pull Clamps)
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Body Material
Steel; Steel
Clamping Width
17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force
55116 lbs (24996 kg)
View Details