H450/1A -- H450 SERIES HORIZONTAL CLAMP
Monroe Engineering
H450 Series Horizontal Clamp
H450/1A
Description
Arm:
Solid with spindle retainer supplied loose for welding in desired position.
Base:
Straight.
Nominal Holding Force:
991 lbs Weight:
3lb 6oz
Supplied complete with:
MB12100 Setscrew & nuts. R/12 spindle retainer.
Description
Arm:
Solid with spindle retainer supplied loose for welding in desired position.
Base:
Straight.
Nominal Holding Force:
991 lbs Weight:
3lb 6oz
Supplied complete with:
MB12100 Setscrew & nuts. R/12 spindle retainer.
Suppliers
H450 Series Horizontal Clamp
H450/1A
Arm:
Solid with spindle retainer supplied loose for welding in desired position.
Base:
Straight.
Nominal Holding Force:
991 lbs Weight:
3lb 6oz
Supplied complete with:
MB12100 Setscrew & nuts. R/12 spindle retainer.
|
Arm: | Solid with spindle retainer supplied loose for welding in desired position. |
|
Base: | Straight. |
|
Nominal Holding Force: | 991 lbs |
|
Weight: | 3lb 6oz |
|
Supplied complete with: | MB12100 Setscrew & nuts.
R/12 spindle retainer. |
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
H450/1A |
|
Product Name
|
H450 Series Horizontal Clamp |
|
Clamp Type
|
Toggle Clamp
|
|
Toggle Clamp Type
|
Horizontal
|
|
Actuation
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Clamp Type
Toggle Clamp
Body Material
4140 Steel
View Details
Clamping Width
0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force
1102 lbs (500 kg)
View Details
Clamp Type
Toggle Clamp
Toggle Clamp Type
Pliers
Actuation
Manual
View Details