Quantum Storage Systems Wire Shelf, 21x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 2172P

Description
WIRE SHELF, 21"X72", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21"X72", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9372 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9372
Wire Shelf, 21x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9372
WIRE SHELF, 21"X72", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21"X72", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9372
Product Name Wire Shelf, 21x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8798 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Length 36 inch (914 mm)
View Details