Quantum Storage Systems Hanging Basket, Steel; Shelf Type Quantum Storage 1635HBC

Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8798 - Newark, An Avnet Company
Chicago, IL, United States
Hanging Basket, Steel; Shelf Type Quantum Storage
42AC8798
Hanging Basket, Steel; Shelf Type Quantum Storage 42AC8798
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:36"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8798
Product Name Hanging Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage - 44AC8732 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details