Quantum Storage Systems Wire Shelf, 21 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2172C

Description
WIRE SHELF, 21" X 72", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 72", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9371
Wire Shelf, 21 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9371
WIRE SHELF, 21" X 72", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 72", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9371
Product Name Wire Shelf, 21 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8724 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details