Quantum Storage Systems Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 1272S

Description
WIRE SHELF, 12" X 72", SS, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 72", SS, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8724 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8724
Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8724
WIRE SHELF, 12" X 72", SS, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 72", SS, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8724
Product Name Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9089 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details