Quantum Storage Systems Solid Shelf, 21 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 2160SG

Description
SOLID SHELF, 21" X 60", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 60", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9369
Solid Shelf, 21 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9369
SOLID SHELF, 21" X 60", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 60", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9369
Product Name Solid Shelf, 21 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8724 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details