Quantum Storage Systems Solid Shelf, 21 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage 2154SG

Description
SOLID SHELF, 21" X 54", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 54", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9364
Solid Shelf, 21 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9364
SOLID SHELF, 21" X 54", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 54", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9364
Product Name Solid Shelf, 21 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Open Shelving, 4Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8896 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details