Quantum Storage Systems Open Shelving, 4Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage 1839-SB804YL

Description
OPEN SHELVING, 4SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 4SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8896
Open Shelving, 4Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8896
OPEN SHELVING, 4SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8896
Product Name Open Shelving, 4Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage - 42AC9011 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 1500 lbs (680 kg)
View Details