Quantum Storage Systems Wire Shelf, 21 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2154C

Description
WIRE SHELF, 21" X 54", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 54", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9362 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9362
Wire Shelf, 21 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9362
WIRE SHELF, 21" X 54", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 54", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9362
Product Name Wire Shelf, 21 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9066 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details