Quantum Storage Systems Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage 1848P

Description
WIRE SHELF, 18"X48", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18"X48", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9066
Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9066
WIRE SHELF, 18"X48", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18"X48", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9066
Product Name Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Open Shelving, 8Shelves, 56Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8790 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details