Quantum Storage Systems Solid Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 2148SS

Description
SOLID SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9361 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9361
Solid Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9361
SOLID SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 48", SS, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9361
Product Name Solid Shelf, 21 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8779 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details