Quantum Storage Systems Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage 1448SG

Description
SOLID SHELF, 14" X 48", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 48", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC8779
Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC8779
SOLID SHELF, 14" X 48", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 48", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8779
Product Name Solid Shelf, 14 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Wire Shelf, 12x48, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8717 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details