Quantum Storage Systems Wire Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 2142S

Description
WIRE SHELF, 21" X 42", SS, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 42", SS, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9354 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9354
Wire Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9354
WIRE SHELF, 21" X 42", SS, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 42", SS, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9354
Product Name Wire Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Open Shelving, 13Shelves, 144Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8807 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details