Quantum Storage Systems Open Shelving, 13Shelves, 144Bins, Yel; Shelving Unit Type Quantum Storage 1275-100YL

Description
OPEN SHELVING, 13SHELVES, 144BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 144BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 144Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 144Bins, Yel; Shelving Unit Type Quantum Storage
44AC8807
Open Shelving, 13Shelves, 144Bins, Yel; Shelving Unit Type Quantum Storage 44AC8807
OPEN SHELVING, 13SHELVES, 144BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Economy RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 144BINS, YEL; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8807
Product Name Open Shelving, 13Shelves, 144Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 7Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8747 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details