Quantum Storage Systems Wire Shelf, 21 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2142C

Description
WIRE SHELF, 21" X 42", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 42", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9353
Wire Shelf, 21 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9353
WIRE SHELF, 21" X 42", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 42", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9353
Product Name Wire Shelf, 21 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 21x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9372 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details