Quantum Storage Systems Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage 2136P

Description
WIRE SHELF, 21"X36", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21"X36", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9349 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9349
Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9349
WIRE SHELF, 21"X36", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21"X36", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9349
Product Name Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8703 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details