Quantum Storage Systems Hanging Basket, Steel; Shelf Type Quantum Storage 1017HBC

Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8677 - Newark, An Avnet Company
Chicago, IL, United States
Hanging Basket, Steel; Shelf Type Quantum Storage
42AC8677
Hanging Basket, Steel; Shelf Type Quantum Storage 42AC8677
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:11.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8677
Product Name Hanging Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Wire Shelf, 14x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8791 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details