Quantum Storage Systems Solid Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 2130SS

Description
SOLID SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9347 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9347
Solid Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9347
SOLID SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9347
Product Name Solid Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3016 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Wire Shelf, 12 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8719 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details