Quantum Storage Systems Wire Shelf, 12 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1260C

Description
WIRE SHELF, 12" X 60", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 60", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8719 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8719
Wire Shelf, 12 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8719
WIRE SHELF, 12" X 60", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 60", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8719
Product Name Wire Shelf, 12 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Open Shelving, 5Shelves, 32Bins, Red; Shelving Unit Type Quantum Storage - 44AC8771 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details