Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Red; Shelving Unit Type Quantum Storage 1875-SB808RD

Description
OPEN SHELVING, 8SHELVES, 28BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 28BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features eight shelves and includes 28 red bins, designed for efficient storage and organization. It has a height of 75 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, this shelving unit can support a load capacity of up to 400 pounds per shelf. The product is RoHS compliant, ensuring it meets environmental safety standards. This shelving solution is suitable for various applications where organized storage is required.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features eight shelves and includes 28 red bins, designed for efficient storage and organization. It has a height of 75 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, this shelving unit can support a load capacity of up to 400 pounds per shelf. The product is RoHS compliant, ensuring it meets environmental safety standards. This shelving solution is suitable for various applications where organized storage is required.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Red; Shelving Unit Type Quantum Storage - 44AC8958 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Red; Shelving Unit Type Quantum Storage
44AC8958
Open Shelving, 8Shelves, 28Bins, Red; Shelving Unit Type Quantum Storage 44AC8958
OPEN SHELVING, 8SHELVES, 28BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8958
Product Name Open Shelving, 8Shelves, 28Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details