Quantum Storage Systems Wire Shelf, 21 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2130C

Description
WIRE SHELF, 21" X 30", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 30", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9344 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9344
Wire Shelf, 21 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9344
WIRE SHELF, 21" X 30", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 30", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9344
Product Name Wire Shelf, 21 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC9009 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details