Quantum Storage Systems Wire Shelf, 21 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2124C

Description
WIRE SHELF, 21" X 24", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELF, 21" X 24", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelf, 21" x 24", is constructed from chrome-plated steel and has a load capacity ranging from 600 to 800 lbs. This shelf is designed for durability and strength, making it suitable for various storage applications. It is RoHS compliant, indicating that it meets environmental safety standards. The shelf depth is 21 inches, providing ample space for storage needs. This product is part of a series that includes various sizes and configurations, allowing for flexibility in storage solutions.

Datasheet Summary
Powered by GS/AI

The Wire Shelf, 21" x 24", is constructed from chrome-plated steel and has a load capacity ranging from 600 to 800 lbs. This shelf is designed for durability and strength, making it suitable for various storage applications. It is RoHS compliant, indicating that it meets environmental safety standards. The shelf depth is 21 inches, providing ample space for storage needs. This product is part of a series that includes various sizes and configurations, allowing for flexibility in storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9340 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9340
Wire Shelf, 21 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9340
WIRE SHELF, 21" X 24", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 24", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9340
Product Name Wire Shelf, 21 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 7Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage - 44AC8746 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details